NationSkander California Corporation 45mm Bearing UCFL209 + 2 Bolts Flanged Cast Housing Kit7331

Description
45mm Mounted Bearing UCFL209, the inner diameter is 45mm. Item: UCFL209 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One Bearing
Description
45mm Mounted Bearing UCFL209, the inner diameter is 45mm. Item: UCFL209 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
45mm Bearing UCFL209 + 2 Bolts Flanged Cast Housing - Kit7331 - NationSkander California Corporation
Anaheim, CA, USA
45mm Bearing UCFL209 + 2 Bolts Flanged Cast Housing
Kit7331
45mm Bearing UCFL209 + 2 Bolts Flanged Cast Housing Kit7331
45mm Mounted Bearing UCFL209, the inner diameter is 45mm. Item: UCFL209 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One Bearing

45mm Mounted Bearing UCFL209, the inner diameter is 45mm.

  • Item: UCFL209 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7331
Product Name 45mm Bearing UCFL209 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details