NationSkander California Corporation 10 Bearing 5x11x4 Sealed kit733

Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x11x4 Sealed - kit733 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x11x4 Sealed
kit733
10 Bearing 5x11x4 Sealed kit733
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 11mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit733
Product Name 10 Bearing 5x11x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 1883308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details