NationSkander California Corporation 7/8 Kit7329

Description
7/8" Mounted Bearing UCFL205-14, the inner diameter is 7/8". Item: UCFL205-14 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One Bearing
Description
7/8" Mounted Bearing UCFL205-14, the inner diameter is 7/8". Item: UCFL205-14 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
7/8" Mounted Bearing UCFL205-14, the inner diameter is 7/8". Item: UCFL205-14 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One Bearing

7/8" Mounted Bearing UCFL205-14, the inner diameter is 7/8".

  • Item: UCFL205-14 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-14
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7329
Product Name 7/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details