NationSkander California Corporation 50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing Kit7327

Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing - Kit7327 - NationSkander California Corporation
Anaheim, CA, USA
50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing
Kit7327
50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing Kit7327
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

50mm Mounted Bearing UCFL210, the inner diameter is 50mm.

  • Item: UCFL210 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7327
Product Name 50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details