NationSkander California Corporation S626ZZ Bearing 6x19x6 Kit7323

Description
S626ZZ Stainless steel ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6mm. This ball bearing is made of Stainless Steel, and is Metal Shielded from both sides. Item: S626ZZ Double Shielded Ball Bearings Size: 6mm x19mm x 6mm Type: Deep groove ball bearings Material: Stainless Steel S626ZZ Closures: 2 Metal Shields S626Z Equal: SS626-2Z, SS626ZZ Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM
Description
S626ZZ Stainless steel ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6mm. This ball bearing is made of Stainless Steel, and is Metal Shielded from both sides. Item: S626ZZ Double Shielded Ball Bearings Size: 6mm x19mm x 6mm Type: Deep groove ball bearings Material: Stainless Steel S626ZZ Closures: 2 Metal Shields S626Z Equal: SS626-2Z, SS626ZZ Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S626ZZ Bearing 6x19x6 - Kit7323 - NationSkander California Corporation
Anaheim, CA, USA
S626ZZ Bearing 6x19x6
Kit7323
S626ZZ Bearing 6x19x6 Kit7323
S626ZZ Stainless steel ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6mm. This ball bearing is made of Stainless Steel, and is Metal Shielded from both sides. Item: S626ZZ Double Shielded Ball Bearings Size: 6mm x19mm x 6mm Type: Deep groove ball bearings Material: Stainless Steel S626ZZ Closures: 2 Metal Shields S626Z Equal: SS626-2Z, SS626ZZ Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

S626ZZ Stainless steel ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6mm. This ball bearing is made of Stainless Steel, and is Metal Shielded from both sides.

  • Item: S626ZZ Double Shielded Ball Bearings
  • Size: 6mm x19mm x 6mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel S626ZZ
  • Closures: 2 Metal Shields S626Z
  • Equal: SS626-2Z, SS626ZZ
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 35,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7323
Product Name S626ZZ Bearing 6x19x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Ball Bearings - 2612604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details