NationSkander California Corporation Wide Bearing 8x19x9 Kit7322

Description
Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 9mm. This ball bearing is made of Chrome Steel and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 8mm x19mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 9mm. This ball bearing is made of Chrome Steel and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 8mm x19mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Wide Bearing 8x19x9 - Kit7322 - NationSkander California Corporation
Anaheim, CA, USA
Wide Bearing 8x19x9
Kit7322
Wide Bearing 8x19x9 Kit7322
Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 9mm. This ball bearing is made of Chrome Steel and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 8mm x19mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 9mm. This ball bearing is made of Chrome Steel and is Metal Shielded from both sides.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Size: 8mm x19mm x 9mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,250 N
  • Static load rating Cor: 910 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7322
Product Name Wide Bearing 8x19x9
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details