NationSkander California Corporation 12x21 Bearing 12x21x6 Kit7321

Description
Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 6mm. This ball bearingis made of Chrome Steel, and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size:12mm x21mm x 6mm Quantity: One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM
Description
Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 6mm. This ball bearingis made of Chrome Steel, and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size:12mm x21mm x 6mm Quantity: One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM

Suppliers

Company
Product
Description
Supplier Links
12x21 Bearing 12x21x6 - Kit7321 - NationSkander California Corporation
Anaheim, CA, USA
12x21 Bearing 12x21x6
Kit7321
12x21 Bearing 12x21x6 Kit7321
Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 6mm. This ball bearingis made of Chrome Steel, and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size:12mm x21mm x 6mm Quantity: One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM

Double Shielded ball bearing, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 6mm. This ball bearingis made of Chrome Steel, and is Metal Shielded from both sides.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Size:12mm x21mm x 6mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 32,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7321
Product Name 12x21 Bearing 12x21x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details