NationSkander California Corporation R3AZZ Kit7320

Description
R3AZZ Shielded Ball Bearing, this is a popular size that could be used in many application that uses this size 3/16" x 5/8" x 5mm. bearing is made of Chrome Steel, it has Metal Shielded from both sides. Item: R3AZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Metal Shields Size: 3/16" x 5/8" x 5mm Inner Diameter: 3/16" inch Outer Diameter: 5/8" inch Width: 5mm Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF
Description
R3AZZ Shielded Ball Bearing, this is a popular size that could be used in many application that uses this size 3/16" x 5/8" x 5mm. bearing is made of Chrome Steel, it has Metal Shielded from both sides. Item: R3AZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Metal Shields Size: 3/16" x 5/8" x 5mm Inner Diameter: 3/16" inch Outer Diameter: 5/8" inch Width: 5mm Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF

Suppliers

Company
Product
Description
Supplier Links
R3AZZ Kit7320
R3AZZ Shielded Ball Bearing, this is a popular size that could be used in many application that uses this size 3/16" x 5/8" x 5mm. bearing is made of Chrome Steel, it has Metal Shielded from both sides. Item: R3AZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Metal Shields Size: 3/16" x 5/8" x 5mm Inner Diameter: 3/16" inch Outer Diameter: 5/8" inch Width: 5mm Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF

R3AZZ Shielded Ball Bearing, this is a popular size that could be used in many application that uses this size 3/16" x 5/8" x 5mm. bearing is made of Chrome Steel, it has Metal Shielded from both sides.

  • Item: R3AZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Size: 3/16" x 5/8" x 5mm
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/8" inch
  • Width: 5mm
  • Quantity: One Bearing
  • Dynamic load rating: 148 KGF
  • Static load rating: 62.1 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7320
Product Name R3AZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details