NationSkander California Corporation 6904 Ceramic Bearing 20x37x9 Open Kit7319

Description
One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20mm x 37mm x9mm. This ball bearing is made of Chrome Steel and has Ceramic Balls. Item: 6904 Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Open Size: 20mm x 37mm x 9mm Quantity: One Bearing Equivalents: 61904 Bearings
Description
One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20mm x 37mm x9mm. This ball bearing is made of Chrome Steel and has Ceramic Balls. Item: 6904 Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Open Size: 20mm x 37mm x 9mm Quantity: One Bearing Equivalents: 61904 Bearings

Suppliers

Company
Product
Description
Supplier Links
6904 Ceramic Bearing 20x37x9 Open - Kit7319 - NationSkander California Corporation
Anaheim, CA, USA
6904 Ceramic Bearing 20x37x9 Open
Kit7319
6904 Ceramic Bearing 20x37x9 Open Kit7319
One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20mm x 37mm x9mm. This ball bearing is made of Chrome Steel and has Ceramic Balls. Item: 6904 Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Open Size: 20mm x 37mm x 9mm Quantity: One Bearing Equivalents: 61904 Bearings

One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20mm x 37mm x9mm. This ball bearing is made of Chrome Steel and has Ceramic Balls.

  • Item: 6904 Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: Open
  • Size: 20mm x 37mm x 9mm
  • Quantity: One Bearing
  • Equivalents: 61904 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7319
Product Name 6904 Ceramic Bearing 20x37x9 Open
Unlock Full Specs
to access all available technical data

Similar Products

0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details