NationSkander California Corporation R2ZZ Ceramic Kit7318

Description
R2ZZ Bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2ZZ is made of Chrome Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. Item: R2ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Material: Chrome Steel Closures: Metal Shields Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Size: 1/8" x 3/8" x 5/32" inch Quantity: One Bearing Dynamic load rating: 63.1 KGF Static load rating: 21.9 KGF Fits: Penn Fishing reel 113 - 113H - 113HL - 113HLW
Description
R2ZZ Bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2ZZ is made of Chrome Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. Item: R2ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Material: Chrome Steel Closures: Metal Shields Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Size: 1/8" x 3/8" x 5/32" inch Quantity: One Bearing Dynamic load rating: 63.1 KGF Static load rating: 21.9 KGF Fits: Penn Fishing reel 113 - 113H - 113HL - 113HLW

Suppliers

Company
Product
Description
Supplier Links
R2ZZ Ceramic Kit7318
R2ZZ Bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2ZZ is made of Chrome Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. Item: R2ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Material: Chrome Steel Closures: Metal Shields Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Size: 1/8" x 3/8" x 5/32" inch Quantity: One Bearing Dynamic load rating: 63.1 KGF Static load rating: 21.9 KGF Fits: Penn Fishing reel 113 - 113H - 113HL - 113HLW

R2ZZ Bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2ZZ is made of Chrome Steel and has Ceramic Balls, bearing is Metal Shielded from both sides.

  • Item: R2ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Balls: Ceramic
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 3/8" inch
  • Width: 5/32" inch
  • Size: 1/8" x 3/8" x 5/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 63.1 KGF
  • Static load rating: 21.9 KGF
  • Fits: Penn Fishing reel 113 - 113H - 113HL - 113HLW
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7318
Product Name R2ZZ Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details