NationSkander California Corporation FR2-6ZZ Flanged Kit7316

Description
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: FR2-6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Size: 1/8" x 3/8" x 9/64" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 9/64" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF
Description
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: FR2-6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Size: 1/8" x 3/8" x 9/64" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 9/64" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF

Suppliers

Company
Product
Description
Supplier Links
FR2-6ZZ Flanged - Kit7316 - NationSkander California Corporation
Anaheim, CA, USA
FR2-6ZZ Flanged
Kit7316
FR2-6ZZ Flanged Kit7316
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: FR2-6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Size: 1/8" x 3/8" x 9/64" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 9/64" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF

FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: FR2-6ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Metal Shields
  • Size: 1/8" x 3/8" x 9/64" inch
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 3/8" inch
  • Width: 9/64" inch
  • Quantity: One Bearing
  • Dynamic load rating: 64 KGF
  • Static load rating: 22.7 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7316
Product Name FR2-6ZZ Flanged
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details