NationSkander California Corporation F698ZZ Flanged Bearing 8x19x6 Kit7314

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 8 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Size: 8mm x 19mm x 6mm Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity:One Bearing Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 8 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Size: 8mm x 19mm x 6mm Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity:One Bearing Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
F698ZZ Flanged Bearing 8x19x6 - Kit7314 - NationSkander California Corporation
Anaheim, CA, USA
F698ZZ Flanged Bearing 8x19x6
Kit7314
F698ZZ Flanged Bearing 8x19x6 Kit7314
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 8 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Size: 8mm x 19mm x 6mm Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity:One Bearing Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 8 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Size: 8mm x 19mm x 6mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Quantity:One Bearing
  • Dynamic load rating Cr: 2,250 N
  • Static load rating Cor: 910 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7314
Product Name F698ZZ Flanged Bearing 8x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details