NationSkander California Corporation Flanged Bearing F6801ZZ 12x21x5 Kit7313

Description
One ball bearing with flange F6801ZZ, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Size: 12mm x 21mm x 5mm Quantity: One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM
Description
One ball bearing with flange F6801ZZ, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Size: 12mm x 21mm x 5mm Quantity: One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing F6801ZZ 12x21x5 - Kit7313 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing F6801ZZ 12x21x5
Kit7313
Flanged Bearing F6801ZZ 12x21x5 Kit7313
One ball bearing with flange F6801ZZ, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Size: 12mm x 21mm x 5mm Quantity: One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM

One ball bearing with flange F6801ZZ, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Size: 12mm x 21mm x 5mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 32,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7313
Product Name Flanged Bearing F6801ZZ 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details