NationSkander California Corporation Flanged Bearing F63800ZZ 10x19x7 Kit7311

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 10 x 19 x 7 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings F63800ZZ Size: 10mm x 19mm x 7mm Type: Deep groove ball bearings F63800ZZ Closures: Metal Shielded Quantity: One Bearing
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 10 x 19 x 7 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings F63800ZZ Size: 10mm x 19mm x 7mm Type: Deep groove ball bearings F63800ZZ Closures: Metal Shielded Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing F63800ZZ 10x19x7 - Kit7311 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing F63800ZZ 10x19x7
Kit7311
Flanged Bearing F63800ZZ 10x19x7 Kit7311
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 10 x 19 x 7 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings F63800ZZ Size: 10mm x 19mm x 7mm Type: Deep groove ball bearings F63800ZZ Closures: Metal Shielded Quantity: One Bearing

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 10 x 19 x 7 mm. Bearings are made of Chrome Steel, bearings are metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings F63800ZZ
  • Size: 10mm x 19mm x 7mm
  • Type: Deep groove ball bearings F63800ZZ
  • Closures: Metal Shielded
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7311
Product Name Flanged Bearing F63800ZZ 10x19x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details