NationSkander California Corporation Flanged Bearing 7x11x3 Kit7310

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 7mm x 11mm x 3mm Quantity:One Bearing Dynamic load rating Cr: 430 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 49,000 RPM
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 7mm x 11mm x 3mm Quantity:One Bearing Dynamic load rating Cr: 430 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 49,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing 7x11x3 - Kit7310 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing 7x11x3
Kit7310
Flanged Bearing 7x11x3 Kit7310
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 7mm x 11mm x 3mm Quantity:One Bearing Dynamic load rating Cr: 430 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 49,000 RPM

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Size: 7mm x 11mm x 3mm
  • Quantity:One Bearing
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7310
Product Name Flanged Bearing 7x11x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details