NationSkander California Corporation Flanged Bearing 1.5x5x2.6 Kit7309

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 5mm x 2.6mm. Bearings are made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 1.5mm x 5mm x 2.6mm Quantity:One Bearing Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 110,000 RPM
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 5mm x 2.6mm. Bearings are made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 1.5mm x 5mm x 2.6mm Quantity:One Bearing Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 110,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing 1.5x5x2.6 - Kit7309 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing 1.5x5x2.6
Kit7309
Flanged Bearing 1.5x5x2.6 Kit7309
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 5mm x 2.6mm. Bearings are made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 1.5mm x 5mm x 2.6mm Quantity:One Bearing Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 110,000 RPM

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 5mm x 2.6mm. Bearings are made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Size: 1.5mm x 5mm x 2.6mm
  • Quantity:One Bearing
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 110,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7309
Product Name Flanged Bearing 1.5x5x2.6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details