NationSkander California Corporation Flanged Bearing 1.5x6x3 Kit7308

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 1.5mm x 6mm x 3mm Quantity:One Bearing Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 1.5mm x 6mm x 3mm Quantity:One Bearing Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing 1.5x6x3 - Kit7308 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing 1.5x6x3
Kit7308
Flanged Bearing 1.5x6x3 Kit7308
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 1.5mm x 6mm x 3mm Quantity:One Bearing Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Size: 1.5mm x 6mm x 3mm
  • Quantity:One Bearing
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7308
Product Name Flanged Bearing 1.5x6x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
Ball Bearings - 2612594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details