NationSkander California Corporation SR188 Open Kit7307

Description
SR188 Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8". Bearing is made of Stainless Steel, bearing is open. Item: SR188 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Stainless Steel Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 1/8" inch Size: 1/4" x 1/2" x 1/8" inch Dynamic load rating: 108.2 KGF Static load rating: 44.2 KGF Quantity: One Bearing
Description
SR188 Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8". Bearing is made of Stainless Steel, bearing is open. Item: SR188 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Stainless Steel Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 1/8" inch Size: 1/4" x 1/2" x 1/8" inch Dynamic load rating: 108.2 KGF Static load rating: 44.2 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR188 Open Kit7307
SR188 Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8". Bearing is made of Stainless Steel, bearing is open. Item: SR188 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Stainless Steel Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 1/8" inch Size: 1/4" x 1/2" x 1/8" inch Dynamic load rating: 108.2 KGF Static load rating: 44.2 KGF Quantity: One Bearing

SR188 Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8". Bearing is made of Stainless Steel, bearing is open.

  • Item: SR188 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Open
  • Material: Stainless Steel
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 1/2" inch
  • Width: 1/8" inch
  • Size: 1/4" x 1/2" x 1/8" inch
  • Dynamic load rating: 108.2 KGF
  • Static load rating: 44.2 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7307
Product Name SR188 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details