NationSkander California Corporation Bearing 8x14x3 Kit7306

Description
One Stainless Steel Ball Bearing open, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3mm. Bearing is made of Stainless Steel. Item: Stainless Steel Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Size: 8mm x 14mm x 3mm Quantity: One Bearing Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM Oil Lubrication: 52,000 RPM
Description
One Stainless Steel Ball Bearing open, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3mm. Bearing is made of Stainless Steel. Item: Stainless Steel Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Size: 8mm x 14mm x 3mm Quantity: One Bearing Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM Oil Lubrication: 52,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Bearing 8x14x3 Kit7306
One Stainless Steel Ball Bearing open, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3mm. Bearing is made of Stainless Steel. Item: Stainless Steel Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Size: 8mm x 14mm x 3mm Quantity: One Bearing Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM Oil Lubrication: 52,000 RPM

One Stainless Steel Ball Bearing open, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3mm. Bearing is made of Stainless Steel.

  • Item: Stainless Steel Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Open
  • Size: 8mm x 14mm x 3mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 870 N
  • Static load rating Cor: 420 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
    • Oil Lubrication: 52,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7306
Product Name Bearing 8x14x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details