NationSkander California Corporation S625-2RS Bearing 5x16x5 Kit7304

Description
One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 5mm x 16mm x 5mm. Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination. Item: Double Seald Ball Bearings Size: 5mm x 16mm x 5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 5mm x 16mm x 5mm. Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination. Item: Double Seald Ball Bearings Size: 5mm x 16mm x 5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S625-2RS Bearing 5x16x5 - Kit7304 - NationSkander California Corporation
Anaheim, CA, USA
S625-2RS Bearing 5x16x5
Kit7304
S625-2RS Bearing 5x16x5 Kit7304
One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 5mm x 16mm x 5mm. Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination. Item: Double Seald Ball Bearings Size: 5mm x 16mm x 5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 5mm x 16mm x 5mm. Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination.

  • Item: Double Seald Ball Bearings
  • Size: 5mm x 16mm x 5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7304
Product Name S625-2RS Bearing 5x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details