NationSkander California Corporation S6701-2RS Bearing Kit7303

Description
S6701-2RS Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm.Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination. Item: S6701-2RS Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Closures: 2 Rubber Seals Dimensions: 12mm x 18mm x 4mm/Metric Inner Diameter: 12mm Outer Diamerter: 18mm Width: 4mm Size: 12 x 18 x 4 mm Quantity: One Ball Bearing
Description
S6701-2RS Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm.Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination. Item: S6701-2RS Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Closures: 2 Rubber Seals Dimensions: 12mm x 18mm x 4mm/Metric Inner Diameter: 12mm Outer Diamerter: 18mm Width: 4mm Size: 12 x 18 x 4 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
S6701-2RS Bearing - Kit7303 - NationSkander California Corporation
Anaheim, CA, USA
S6701-2RS Bearing
Kit7303
S6701-2RS Bearing Kit7303
S6701-2RS Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm.Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination. Item: S6701-2RS Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Closures: 2 Rubber Seals Dimensions: 12mm x 18mm x 4mm/Metric Inner Diameter: 12mm Outer Diamerter: 18mm Width: 4mm Size: 12 x 18 x 4 mm Quantity: One Ball Bearing

S6701-2RS Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm.Bearing is made of Stainless Steel, bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination.

  • Item: S6701-2RS Ball Bearing
  • Type: Deep groove ball bearing
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Dimensions: 12mm x 18mm x 4mm/Metric
  • Inner Diameter: 12mm
  • Outer Diamerter: 18mm
  • Width: 4mm
  • Size: 12 x 18 x 4 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7303
Product Name S6701-2RS Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details