NationSkander California Corporation ABEC-7 S623ZZ Ceramic Bearing 3x10x4 Kit7300

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size of fishing reel bearings or any application that uses this size 3mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is dry (not lubricated, to be smooth), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shielded Lubrication: None (dry) Size: 3mm x 10mm x 4mm Quantity: One Bearing Fits: Many Shimano fishing reels. Fits: Shimano Calcutta 50, 100, 150, 200, 250, 251, 400 and 600 Fits: Shimano Chronarch 100SF Fits: Shimano Calais CL200 & CL200-5 Fits: Shimano CURADO 200 Fits: Shimano Chronarch 100SF Fits: Abu Garcia 6500C, 6500C3, 7000
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size of fishing reel bearings or any application that uses this size 3mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is dry (not lubricated, to be smooth), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shielded Lubrication: None (dry) Size: 3mm x 10mm x 4mm Quantity: One Bearing Fits: Many Shimano fishing reels. Fits: Shimano Calcutta 50, 100, 150, 200, 250, 251, 400 and 600 Fits: Shimano Chronarch 100SF Fits: Shimano Calais CL200 & CL200-5 Fits: Shimano CURADO 200 Fits: Shimano Chronarch 100SF Fits: Abu Garcia 6500C, 6500C3, 7000

Suppliers

Company
Product
Description
Supplier Links
ABEC-7 S623ZZ Ceramic Bearing 3x10x4 - Kit7300 - NationSkander California Corporation
Anaheim, CA, USA
ABEC-7 S623ZZ Ceramic Bearing 3x10x4
Kit7300
ABEC-7 S623ZZ Ceramic Bearing 3x10x4 Kit7300
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size of fishing reel bearings or any application that uses this size 3mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is dry (not lubricated, to be smooth), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality. Item: Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shielded Lubrication: None (dry) Size: 3mm x 10mm x 4mm Quantity: One Bearing Fits: Many Shimano fishing reels. Fits: Shimano Calcutta 50, 100, 150, 200, 250, 251, 400 and 600 Fits: Shimano Chronarch 100SF Fits: Shimano Calais CL200 & CL200-5 Fits: Shimano CURADO 200 Fits: Shimano Chronarch 100SF Fits: Abu Garcia 6500C, 6500C3, 7000

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size of fishing reel bearings or any application that uses this size 3mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is dry (not lubricated, to be smooth), Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality.

  • Item: Double Shielded Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shielded
  • Lubrication: None (dry)
  • Size: 3mm x 10mm x 4mm
  • Quantity: One Bearing
  • Fits: Many Shimano fishing reels.
  • Fits: Shimano Calcutta 50, 100, 150, 200, 250, 251, 400 and 600
  • Fits: Shimano Chronarch 100SF
  • Fits: Shimano Calais CL200 & CL200-5
  • Fits: Shimano CURADO 200
  • Fits: Shimano Chronarch 100SF
  • Fits: Abu Garcia 6500C, 6500C3, 7000
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7300
Product Name ABEC-7 S623ZZ Ceramic Bearing 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details