NationSkander California Corporation 10 Bearing 2x7x3 kit730

Description
2 x 7 x 3 Shielded Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 7 x 3 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 7mm x 3mm Inner Diameter: 2mm Outer Diameter: 7mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 390 N Static load rating Cor: 130 N Limiting Speed: Grease Lubrication: 67,000 RPM
Description
2 x 7 x 3 Shielded Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 7 x 3 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 7mm x 3mm Inner Diameter: 2mm Outer Diameter: 7mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 390 N Static load rating Cor: 130 N Limiting Speed: Grease Lubrication: 67,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x7x3 - kit730 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2x7x3
kit730
10 Bearing 2x7x3 kit730
2 x 7 x 3 Shielded Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 7 x 3 Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 7mm x 3mm Inner Diameter: 2mm Outer Diameter: 7mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 390 N Static load rating Cor: 130 N Limiting Speed: Grease Lubrication: 67,000 RPM

2 x 7 x 3 Shielded Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 2 x 7 x 3 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 2mm x 7mm x 3mm
  • Inner Diameter: 2mm
  • Outer Diameter: 7mm
  • Width: 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 390 N
  • Static load rating Cor: 130 N
  • Limiting Speed:
    • Grease Lubrication: 67,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit730
Product Name 10 Bearing 2x7x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details