NationSkander California Corporation S633ZZ Bearing 3x13x5 Kit7297

Description
One bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 3 x 13 x 5 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44000 RPM
Description
One bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 3 x 13 x 5 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44000 RPM

Suppliers

Company
Product
Description
Supplier Links
S633ZZ Bearing 3x13x5 - Kit7297 - NationSkander California Corporation
Anaheim, CA, USA
S633ZZ Bearing 3x13x5
Kit7297
S633ZZ Bearing 3x13x5 Kit7297
One bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 3 x 13 x 5 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44000 RPM

One bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Double Shielded Ball Bearings
  • Size: 3 x 13 x 5
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Quantity:One Bearing
  • Dynamic load rating Cr: 1,300 N
  • Static load rating Cor: 490 N
  • Limiting Speed:
    • Grease Lubrication: 44000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7297
Product Name S633ZZ Bearing 3x13x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details