NationSkander California Corporation S607ZZ Bearing 7x19x6 Kit7296

Description
S607ZZ bearing Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 7 x 19 x 6 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
S607ZZ bearing Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 7 x 19 x 6 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S607ZZ Bearing 7x19x6 - Kit7296 - NationSkander California Corporation
Anaheim, CA, USA
S607ZZ Bearing 7x19x6
Kit7296
S607ZZ Bearing 7x19x6 Kit7296
S607ZZ bearing Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 7 x 19 x 6 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

S607ZZ bearing Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 7 x 19 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease

  • Item: Double Shielded Ball Bearings
  • Size: 7 x 19 x 6
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Quantity:One Bearing
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7296
Product Name S607ZZ Bearing 7x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details