NationSkander California Corporation S606ZZ Bearing 6x17x6 Kit7295

Description
One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 6 x17 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 6mm x 17mm x 6mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43000 RPM
Description
One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 6 x17 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 6mm x 17mm x 6mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43000 RPM

Suppliers

Company
Product
Description
Supplier Links
S606ZZ Bearing 6x17x6 - Kit7295 - NationSkander California Corporation
Anaheim, CA, USA
S606ZZ Bearing 6x17x6
Kit7295
S606ZZ Bearing 6x17x6 Kit7295
One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 6 x17 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Size: 6mm x 17mm x 6mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Quantity:One Bearing Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43000 RPM

One Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 6 x17 x 6. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease

  • Item: Double Shielded Ball Bearings
  • Size: 6mm x 17mm x 6mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Quantity:One Bearing
  • Dynamic load rating Cr: 1,950 N
  • Static load rating Cor: 740 N
  • Limiting Speed:
    • Grease Lubrication: 43000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7295
Product Name S606ZZ Bearing 6x17x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details