NationSkander California Corporation SR168ZZ Bearing Kit7291

Description
SR168ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/8" x 1/8". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR168ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Size: 1/4" x 3/8" x 1/8" inch Dynamic load rating Cr: 37.3 KGF Static load rating Cor: 17.2 KGF Quantity: One Bearing
Description
SR168ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/8" x 1/8". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR168ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Size: 1/4" x 3/8" x 1/8" inch Dynamic load rating Cr: 37.3 KGF Static load rating Cor: 17.2 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR168ZZ Bearing - Kit7291 - NationSkander California Corporation
Anaheim, CA, USA
SR168ZZ Bearing
Kit7291
SR168ZZ Bearing Kit7291
SR168ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/8" x 1/8". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR168ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Size: 1/4" x 3/8" x 1/8" inch Dynamic load rating Cr: 37.3 KGF Static load rating Cor: 17.2 KGF Quantity: One Bearing

SR168ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 3/8" x 1/8". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: SR168ZZ Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Size: 1/4" x 3/8" x 1/8" inch
  • Dynamic load rating Cr: 37.3 KGF
  • Static load rating Cor: 17.2 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7291
Product Name SR168ZZ Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details