NationSkander California Corporation SR155ZZ Kit7290

Description
SR155ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 5/32" x 5/16" x 1/8" Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR155ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: inch Outer Diameter: inch Width: inch Size: 5/32" x 5/16" x 1/8" inch Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15.0 KGF Quantity: One Bearing
Description
SR155ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 5/32" x 5/16" x 1/8" Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR155ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: inch Outer Diameter: inch Width: inch Size: 5/32" x 5/16" x 1/8" inch Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15.0 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR155ZZ Kit7290
SR155ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 5/32" x 5/16" x 1/8" Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR155ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: inch Outer Diameter: inch Width: inch Size: 5/32" x 5/16" x 1/8" inch Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15.0 KGF Quantity: One Bearing

SR155ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 5/32" x 5/16" x 1/8" Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: SR155ZZ Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Inner Diameter: inch
  • Outer Diameter: inch
  • Width: inch
  • Size: 5/32" x 5/16" x 1/8" inch
  • Dynamic load rating Cr: 35.9 KGF
  • Static load rating Cor: 15.0 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7290
Product Name SR155ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details