NationSkander California Corporation SR156ZZ Kit7289

Description
SR156ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8", Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Size: 3/16" x 5/16" x 1/8" inch Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF Quantity: One Bearing
Description
SR156ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8", Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Size: 3/16" x 5/16" x 1/8" inch Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR156ZZ Kit7289
SR156ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8", Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Size: 3/16" x 5/16" x 1/8" inch Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF Quantity: One Bearing

SR156ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8", Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: SR156ZZ Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Size: 3/16" x 5/16" x 1/8" inch
  • Dynamic load rating Cr: 35.9 KGF
  • Static load rating Cor: 15 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7289
Product Name SR156ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details