NationSkander California Corporation SR4ZZ Kit7288

Description
SR4ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 5/8" x 0.196",Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR4ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Dynamic load rating Cr: 148 KGF Static load rating Cor: 62.1 KGF Quantity: One Bearing
Description
SR4ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 5/8" x 0.196",Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR4ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Dynamic load rating Cr: 148 KGF Static load rating Cor: 62.1 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR4ZZ Kit7288
SR4ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 5/8" x 0.196",Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR4ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Closures: 2 Metal shields Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Dynamic load rating Cr: 148 KGF Static load rating Cor: 62.1 KGF Quantity: One Bearing

SR4ZZ Stainless Steel Ball Bearing, this is a popular size that could be used in many applications that uses this size 1/4" x 5/8" x 0.196",Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: SR4ZZ Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Size: 1/4" x 5/8" x 0.196" inch
  • Dynamic load rating Cr: 148 KGF
  • Static load rating Cor: 62.1 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7288
Product Name SR4ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details