NationSkander California Corporation 16100ZZ Bearing 10x28x8 Kit7287

Description
16100ZZ Shielded Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, Bearing is made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 16100ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 28mm x 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width: 8mm Quantity: One Bearing
Description
16100ZZ Shielded Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, Bearing is made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 16100ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 28mm x 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width: 8mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
16100ZZ Bearing 10x28x8 - Kit7287 - NationSkander California Corporation
Anaheim, CA, USA
16100ZZ Bearing 10x28x8
Kit7287
16100ZZ Bearing 10x28x8 Kit7287
16100ZZ Shielded Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, Bearing is made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 16100ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 28mm x 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width: 8mm Quantity: One Bearing

16100ZZ Shielded Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, Bearing is made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 16100ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 28mm x 8mm
  • Inner Diameter: 10mm
  • Outer Diameter: 28mm
  • Width: 8mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7287
Product Name 16100ZZ Bearing 10x28x8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details