NationSkander California Corporation 16006-2RS Sealed Bearing 30x55x9 Kit7283

Description
16006-2RS Open Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.Bearing is made of Chrome Steel. Item: 16006-2RS Ball Bearing Type: deep groove ball bearing Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 30mm x 55mm x9mm/Metric inner diameter: 30mm outer diameter: 55mm Width: 9mm Size:30 x55 x9 mm Quantity: One Bearing Dynamic load rating Cr: 9,950 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
16006-2RS Open Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.Bearing is made of Chrome Steel. Item: 16006-2RS Ball Bearing Type: deep groove ball bearing Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 30mm x 55mm x9mm/Metric inner diameter: 30mm outer diameter: 55mm Width: 9mm Size:30 x55 x9 mm Quantity: One Bearing Dynamic load rating Cr: 9,950 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
16006-2RS Sealed Bearing 30x55x9 - Kit7283 - NationSkander California Corporation
Anaheim, CA, USA
16006-2RS Sealed Bearing 30x55x9
Kit7283
16006-2RS Sealed Bearing 30x55x9 Kit7283
16006-2RS Open Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.Bearing is made of Chrome Steel. Item: 16006-2RS Ball Bearing Type: deep groove ball bearing Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 30mm x 55mm x9mm/Metric inner diameter: 30mm outer diameter: 55mm Width: 9mm Size:30 x55 x9 mm Quantity: One Bearing Dynamic load rating Cr: 9,950 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 13,000 RPM

16006-2RS Open Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.Bearing is made of Chrome Steel.

  • Item: 16006-2RS Ball Bearing
  • Type: deep groove ball bearing
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 30mm x 55mm x9mm/Metric
  • inner diameter: 30mm
  • outer diameter: 55mm
  • Width: 9mm
  • Size:30 x55 x9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 9,950 N
  • Static load rating Cor: 6,550 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7283
Product Name 16006-2RS Sealed Bearing 30x55x9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2058779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details