NationSkander California Corporation 10 Sealed Bearing 1614-2RS 3/8 Kit7280

Description
1614-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 1 1/8 and the width is 3/8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel , each bearing has built-in seals to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1614-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: Rubber Seals Size: 3/8" x 1 1/8" x 3/8" inch Inner Diameter: 3/8" inch Outer Diameter: 1 1/8" inch Width: 3/8" inch Quantity: Lot of 10 Bearings Dynamic load rating: 1,047 LBS Static load rating: 465 LBS
Description
1614-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 1 1/8 and the width is 3/8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel , each bearing has built-in seals to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1614-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: Rubber Seals Size: 3/8" x 1 1/8" x 3/8" inch Inner Diameter: 3/8" inch Outer Diameter: 1 1/8" inch Width: 3/8" inch Quantity: Lot of 10 Bearings Dynamic load rating: 1,047 LBS Static load rating: 465 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing 1614-2RS 3/8 - Kit7280 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing 1614-2RS 3/8
Kit7280
10 Sealed Bearing 1614-2RS 3/8 Kit7280
1614-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 1 1/8 and the width is 3/8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel , each bearing has built-in seals to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1614-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: Rubber Seals Size: 3/8" x 1 1/8" x 3/8" inch Inner Diameter: 3/8" inch Outer Diameter: 1 1/8" inch Width: 3/8" inch Quantity: Lot of 10 Bearings Dynamic load rating: 1,047 LBS Static load rating: 465 LBS

1614-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 1 1/8 and the width is 3/8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel , each bearing has built-in seals to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: 1614-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Rubber Seals
  • Size: 3/8" x 1 1/8" x 3/8" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 3/8" inch
  • Quantity: Lot of 10 Bearings
  • Dynamic load rating: 1,047 LBS
  • Static load rating: 465 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7280
Product Name 10 Sealed Bearing 1614-2RS 3/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
7mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2207 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details