NationSkander California Corporation 10 Bearing 5x9 Sealed 5x9x3 kit728

Description
10 Double Sealed Ball Bearings, it is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 5mm x 9mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 470 N Static load rating Cor: 190 N Limiting Speed: Grease Lubrication: 56,000 RPM
Description
10 Double Sealed Ball Bearings, it is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 5mm x 9mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 470 N Static load rating Cor: 190 N Limiting Speed: Grease Lubrication: 56,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x9 Sealed 5x9x3 - kit728 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x9 Sealed 5x9x3
kit728
10 Bearing 5x9 Sealed 5x9x3 kit728
10 Double Sealed Ball Bearings, it is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 5mm x 9mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 470 N Static load rating Cor: 190 N Limiting Speed: Grease Lubrication: 56,000 RPM

10 Double Sealed Ball Bearings, it is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 9mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 470 N
  • Static load rating Cor: 190 N
  • Limiting Speed:
    • Grease Lubrication: 56,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit728
Product Name 10 Bearing 5x9 Sealed 5x9x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details