NationSkander California Corporation 5200-2RS Bearing Angular Contact Sealed 10x30x14.3 Kit7279

Description
5200-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made of Chrome Steel. Item: 5200-2RS Ball Bearing Type: Sealed Double-Row Angular Contact Ball Bearing Inner Diameter: 10mm Outer Diameter: 30mm Width: 14.3mm Size: 10 x 30 x 14.3 mm Closures: 2 Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
5200-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made of Chrome Steel. Item: 5200-2RS Ball Bearing Type: Sealed Double-Row Angular Contact Ball Bearing Inner Diameter: 10mm Outer Diameter: 30mm Width: 14.3mm Size: 10 x 30 x 14.3 mm Closures: 2 Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5200-2RS Bearing Angular Contact Sealed 10x30x14.3 - Kit7279 - NationSkander California Corporation
Anaheim, CA, USA
5200-2RS Bearing Angular Contact Sealed 10x30x14.3
Kit7279
5200-2RS Bearing Angular Contact Sealed 10x30x14.3 Kit7279
5200-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made of Chrome Steel. Item: 5200-2RS Ball Bearing Type: Sealed Double-Row Angular Contact Ball Bearing Inner Diameter: 10mm Outer Diameter: 30mm Width: 14.3mm Size: 10 x 30 x 14.3 mm Closures: 2 Rubber Seals Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

5200-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made of Chrome Steel.

  • Item: 5200-2RS Ball Bearing
  • Type: Sealed Double-Row Angular Contact Ball Bearing
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 14.3mm
  • Size: 10 x 30 x 14.3 mm
  • Closures: 2 Rubber Seals
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,300 N
  • Static load rating Cor: 4,000 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7279
Product Name 5200-2RS Bearing Angular Contact Sealed 10x30x14.3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details