NationSkander California Corporation 5200ZZ Bearing Angular Contact 10x30x14.3 Kit7278

Description
5200ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made of Chrome Steel. Item: 5200ZZ Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: Metal Shields Inner Diameter: 10mm Outer Diameter: 30mm Width: 14.3mm Size: 10 x 30 x 14.3 mm Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
5200ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made of Chrome Steel. Item: 5200ZZ Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: Metal Shields Inner Diameter: 10mm Outer Diameter: 30mm Width: 14.3mm Size: 10 x 30 x 14.3 mm Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5200ZZ Bearing Angular Contact 10x30x14.3 - Kit7278 - NationSkander California Corporation
Anaheim, CA, USA
5200ZZ Bearing Angular Contact 10x30x14.3
Kit7278
5200ZZ Bearing Angular Contact 10x30x14.3 Kit7278
5200ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made of Chrome Steel. Item: 5200ZZ Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: Metal Shields Inner Diameter: 10mm Outer Diameter: 30mm Width: 14.3mm Size: 10 x 30 x 14.3 mm Quantity: One Bearing Dynamic load rating Cr: 7,300 N Static load rating Cor: 4,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

5200ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made of Chrome Steel.

  • Item: 5200ZZ Ball Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: Metal Shields
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 14.3mm
  • Size: 10 x 30 x 14.3 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,300 N
  • Static load rating Cor: 4,000 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7278
Product Name 5200ZZ Bearing Angular Contact 10x30x14.3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details