NationSkander California Corporation LME40UU 40mm Ball Bushing 40x62x80 Kit7276

Description
LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item: LME40UU Bearing Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball circuit: 6 Inner Diameter: 40mm Outer Diameter: 62mm Length: 80mm Size: 40mmx 62mmx 80mm Quantity: One Bearings Dynamic load rating Cr: 240 KFG Static load rating Cor: 440 KFG
Description
LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item: LME40UU Bearing Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball circuit: 6 Inner Diameter: 40mm Outer Diameter: 62mm Length: 80mm Size: 40mmx 62mmx 80mm Quantity: One Bearings Dynamic load rating Cr: 240 KFG Static load rating Cor: 440 KFG

Suppliers

Company
Product
Description
Supplier Links
LME40UU 40mm Ball Bushing 40x62x80 - Kit7276 - NationSkander California Corporation
Anaheim, CA, USA
LME40UU 40mm Ball Bushing 40x62x80
Kit7276
LME40UU 40mm Ball Bushing 40x62x80 Kit7276
LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item: LME40UU Bearing Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball circuit: 6 Inner Diameter: 40mm Outer Diameter: 62mm Length: 80mm Size: 40mmx 62mmx 80mm Quantity: One Bearings Dynamic load rating Cr: 240 KFG Static load rating Cor: 440 KFG

LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm,

  • Item: LME40UU Bearing
  • Type: Linear Motion Ball Bushings
  • Bearings have Built-in Rubber Seals
  • Number of Ball circuit: 6
  • Inner Diameter: 40mm
  • Outer Diameter: 62mm
  • Length: 80mm
  • Size: 40mmx 62mmx 80mm
  • Quantity: One Bearings
  • Dynamic load rating Cr: 240 KFG
  • Static load rating Cor: 440 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7276
Product Name LME40UU 40mm Ball Bushing 40x62x80
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details