NationSkander California Corporation 10 Bearing 8x12 Sealed 8x12x3.5 kit727

Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM
Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x12 Sealed 8x12x3.5 - kit727 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x12 Sealed 8x12x3.5
kit727
10 Bearing 8x12 Sealed 8x12x3.5 kit727
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 12mm x 3.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 570 N
  • Static load rating Cor: 300 N
  • Limiting Speed:
    • Grease Lubrication: 47,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit727
Product Name 10 Bearing 8x12 Sealed 8x12x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details