NationSkander California Corporation 10 Bearing 5x10x4 Kit7269

Description
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM
Description
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x10x4 - Kit7269 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x10x4
Kit7269
10 Bearing 5x10x4 Kit7269
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM

10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 210 N
  • Limiting Speed:
    • Grease Lubrication: 55,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7269
Product Name 10 Bearing 5x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
Ball Bearings - 2612630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details