NationSkander California Corporation 10 Ceramic Bearing 623ZZ 3x10x4 kit726

Description
10 Ball Bearings with Ceramic Balls , this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 10mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 623ZZ, R-1030ZZ, 6232-Z
Description
10 Ball Bearings with Ceramic Balls , this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 10mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 623ZZ, R-1030ZZ, 6232-Z

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 623ZZ 3x10x4 - kit726 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 623ZZ 3x10x4
kit726
10 Ceramic Bearing 623ZZ 3x10x4 kit726
10 Ball Bearings with Ceramic Balls , this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 10mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 623ZZ, R-1030ZZ, 6232-Z

10 Ball Bearings with Ceramic Balls , this is a popular size that could be used in many fishing reels or any application that uses this size 3mm x 10mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: 623ZZ, R-1030ZZ, 6232-Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit726
Product Name 10 Ceramic Bearing 623ZZ 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details