NationSkander California Corporation 7x14x3.5 Bearing Kit7244

Description
One Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 3.5mm. Bearing is made of Stainless Steel. Item: Ball Bearings Size: 7mm x 14mm x 3.5mm Type: Deep groove ball bearings Closures: Open Most common application: AR2000 Daiwa Fishing Reel Quantity: One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45,000 RPM Oil Lubrication: 54,000 RPM
Description
One Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 3.5mm. Bearing is made of Stainless Steel. Item: Ball Bearings Size: 7mm x 14mm x 3.5mm Type: Deep groove ball bearings Closures: Open Most common application: AR2000 Daiwa Fishing Reel Quantity: One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45,000 RPM Oil Lubrication: 54,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7x14x3.5 Bearing - Kit7244 - NationSkander California Corporation
Anaheim, CA, USA
7x14x3.5 Bearing
Kit7244
7x14x3.5 Bearing Kit7244
One Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 3.5mm. Bearing is made of Stainless Steel. Item: Ball Bearings Size: 7mm x 14mm x 3.5mm Type: Deep groove ball bearings Closures: Open Most common application: AR2000 Daiwa Fishing Reel Quantity: One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45,000 RPM Oil Lubrication: 54,000 RPM

One Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 3.5mm. Bearing is made of Stainless Steel.

  • Item: Ball Bearings
  • Size: 7mm x 14mm x 3.5mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Most common application: AR2000 Daiwa Fishing Reel
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,150 N
  • Static load rating Cor: 510 N
  • Limiting Speed:
    • Grease Lubrication: 45,000 RPM
    • Oil Lubrication: 54,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7244
Product Name 7x14x3.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details