NationSkander California Corporation R188 Open Bearing 1/4 Kit7243

Description
R188 Open Ball Bearing, R188 is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8" inch. Bearing is made of Chrome Steel. Item: R188 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Size: 1/4" x 1/2" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 1/8" inch Dynamic load rating: 108.2 KGF Static load rating: 44.2 KGF Most commom application: Associated RC500 (GAS) 4WD Quantity: One Bearing
Description
R188 Open Ball Bearing, R188 is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8" inch. Bearing is made of Chrome Steel. Item: R188 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Size: 1/4" x 1/2" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 1/8" inch Dynamic load rating: 108.2 KGF Static load rating: 44.2 KGF Most commom application: Associated RC500 (GAS) 4WD Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R188 Open Bearing 1/4 - Kit7243 - NationSkander California Corporation
Anaheim, CA, USA
R188 Open Bearing 1/4
Kit7243
R188 Open Bearing 1/4 Kit7243
R188 Open Ball Bearing, R188 is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8" inch. Bearing is made of Chrome Steel. Item: R188 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Size: 1/4" x 1/2" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 1/8" inch Dynamic load rating: 108.2 KGF Static load rating: 44.2 KGF Most commom application: Associated RC500 (GAS) 4WD Quantity: One Bearing

R188 Open Ball Bearing, R188 is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 1/8" inch. Bearing is made of Chrome Steel.

  • Item: R188 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Open
  • Size: 1/4" x 1/2" x 1/8" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 1/2" inch
  • Width: 1/8" inch
  • Dynamic load rating: 108.2 KGF
  • Static load rating: 44.2 KGF
  • Most commom application: Associated RC500 (GAS) 4WD
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7243
Product Name R188 Open Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details