NationSkander California Corporation Thrust Bearing 6.426x14.097x5 Flat Washers Kit7242

Description
Flat Washers Thrust Ball bearing, Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat Washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 6.426mm x 14.097mm x 5mm Most commin application: Team Losi RC XX4 Quantity: One Bearing Basic Dynamic load rating: 3.75 kn Basic Static load rating: 5.25 kn
Description
Flat Washers Thrust Ball bearing, Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat Washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 6.426mm x 14.097mm x 5mm Most commin application: Team Losi RC XX4 Quantity: One Bearing Basic Dynamic load rating: 3.75 kn Basic Static load rating: 5.25 kn

Suppliers

Company
Product
Description
Supplier Links
Thrust Bearing 6.426x14.097x5 Flat Washers - Kit7242 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Bearing 6.426x14.097x5 Flat Washers
Kit7242
Thrust Bearing 6.426x14.097x5 Flat Washers Kit7242
Flat Washers Thrust Ball bearing, Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat Washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 6.426mm x 14.097mm x 5mm Most commin application: Team Losi RC XX4 Quantity: One Bearing Basic Dynamic load rating: 3.75 kn Basic Static load rating: 5.25 kn

Flat Washers Thrust Ball bearing, Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: Flat Washers Thrust Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 6.426mm x 14.097mm x 5mm
  • Most commin application: Team Losi RC XX4
  • Quantity: One Bearing
  • Basic Dynamic load rating: 3.75 kn
  • Basic Static load rating: 5.25 kn
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7242
Product Name Thrust Bearing 6.426x14.097x5 Flat Washers
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details