NationSkander California Corporation Thrust Bearing Flat Washers 2x6x3 Kit7241

Description
One Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 3mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Thrust Flat Washers Ball Bearing Type: Thrust Ball Bearing Size: 2mm x 6mm x 3mm Most common application: Stadium Racer Tamiya RC Quantity: One Bearing
Description
One Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 3mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Thrust Flat Washers Ball Bearing Type: Thrust Ball Bearing Size: 2mm x 6mm x 3mm Most common application: Stadium Racer Tamiya RC Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust Bearing Flat Washers 2x6x3 - Kit7241 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Bearing Flat Washers 2x6x3
Kit7241
Thrust Bearing Flat Washers 2x6x3 Kit7241
One Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 3mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Thrust Flat Washers Ball Bearing Type: Thrust Ball Bearing Size: 2mm x 6mm x 3mm Most common application: Stadium Racer Tamiya RC Quantity: One Bearing

One Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 3mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: Thrust Flat Washers Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 2mm x 6mm x 3mm
  • Most common application: Stadium Racer Tamiya RC
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7241
Product Name Thrust Bearing Flat Washers 2x6x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details