NationSkander California Corporation 10 Bearing 1.5x6x3 kit724

Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 1.5mm x 6mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM
Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 1.5mm x 6mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 1.5x6x3 - kit724 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 1.5x6x3
kit724
10 Bearing 1.5x6x3 kit724
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 1.5mm x 6mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1.5mm x 6mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 1.5mm x 6mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit724
Product Name 10 Bearing 1.5x6x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details