NationSkander California Corporation 10x20x5 Bearing Kit7238

Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 20mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 20mm x 5mm Most common application: DA4000M Daiwa Fishing Reels Quantity: One Bearing
Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 20mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 20mm x 5mm Most common application: DA4000M Daiwa Fishing Reels Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
10x20x5 Bearing - Kit7238 - NationSkander California Corporation
Anaheim, CA, USA
10x20x5 Bearing
Kit7238
10x20x5 Bearing Kit7238
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 20mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 20mm x 5mm Most common application: DA4000M Daiwa Fishing Reels Quantity: One Bearing

Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 20mm x 5mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 20mm x 5mm
  • Most common application: DA4000M Daiwa Fishing Reels
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7238
Product Name 10x20x5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details