NationSkander California Corporation 9x17 Bearing 9x17x4 Kit7237

Description
Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 9mm x 17mm x 4mm Most common application: GS3, DA4000M Daiwa Fishing Reels Fits Shiman Fishing Reel TSS4 End Plate & Rotor Bearing Quantity: One Bearing Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 9mm x 17mm x 4mm Most common application: GS3, DA4000M Daiwa Fishing Reels Fits Shiman Fishing Reel TSS4 End Plate & Rotor Bearing Quantity: One Bearing Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
9x17 Bearing 9x17x4 - Kit7237 - NationSkander California Corporation
Anaheim, CA, USA
9x17 Bearing 9x17x4
Kit7237
9x17 Bearing 9x17x4 Kit7237
Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 9mm x 17mm x 4mm Most common application: GS3, DA4000M Daiwa Fishing Reels Fits Shiman Fishing Reel TSS4 End Plate & Rotor Bearing Quantity: One Bearing Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM

Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 4mm. Bearing is made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 9mm x 17mm x 4mm
  • Most common application: GS3, DA4000M Daiwa Fishing Reels
  • Fits Shiman Fishing Reel TSS4 End Plate & Rotor Bearing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,350 N
  • Static load rating Cor: 660 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7237
Product Name 9x17 Bearing 9x17x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 1883328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details