NationSkander California Corporation 25mm Bearing Twin Block Slide unit Linear Motion Kit7233

Description
Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 159 kgf Basic Load (Cor): 318 kgf
Description
Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 159 kgf Basic Load (Cor): 318 kgf

Suppliers

Company
Product
Description
Supplier Links
25mm Bearing Twin Block Slide unit Linear Motion - Kit7233 - NationSkander California Corporation
Anaheim, CA, USA
25mm Bearing Twin Block Slide unit Linear Motion
Kit7233
25mm Bearing Twin Block Slide unit Linear Motion Kit7233
Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 159 kgf Basic Load (Cor): 318 kgf

Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height

  • Item: Twin Block Slide unit
  • Type: linear ball bushings
  • Basic Load (Cr): 159 kgf
  • Basic Load (Cor): 318 kgf
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7233
Product Name 25mm Bearing Twin Block Slide unit Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details