NationSkander California Corporation 10 Bearing S683ZZ 3x7x3 kit723

Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 7mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM
Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 7mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S683ZZ 3x7x3 - kit723 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S683ZZ 3x7x3
kit723
10 Bearing S683ZZ 3x7x3 kit723
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 7mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 66,000 RPM

10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 7mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 310 N
  • Static load rating Cor: 110 N
  • Limiting Speed:
    • Grease Lubrication: 66,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit723
Product Name 10 Bearing S683ZZ 3x7x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details