NationSkander California Corporation 10 kit722

Description
FR156ZZ Flanged Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR156ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 5/16" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 5/16" x 1/8" Quantity: 10 Bearings Dynamic load rating: 89 LBS Static load rating: 32 LBS Equal: FR156-2Z &-FR156-ZZ
Description
FR156ZZ Flanged Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR156ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 5/16" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 5/16" x 1/8" Quantity: 10 Bearings Dynamic load rating: 89 LBS Static load rating: 32 LBS Equal: FR156-2Z &-FR156-ZZ

Suppliers

Company
Product
Description
Supplier Links
FR156ZZ Flanged Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR156ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/16" x 5/16" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 1/8" inch Size: 3/16" x 5/16" x 1/8" Quantity: 10 Bearings Dynamic load rating: 89 LBS Static load rating: 32 LBS Equal: FR156-2Z &-FR156-ZZ

FR156ZZ Flanged Ball Bearings, the inner diameter is 3/16", outer diameter is 5/16" and the width is 1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR156ZZ Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/16" x 5/16" x 1/8" English Size
  • ID (inner diameter)/Bore: 3/16" inch
  • OD (outer diameter): 5/16" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 3/16" x 5/16" x 1/8"
  • Quantity: 10 Bearings
  • Dynamic load rating: 89 LBS
  • Static load rating: 32 LBS
  • Equal: FR156-2Z &-FR156-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit722
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details